U.S. Plastic Corporation SMC Needle Valves 22199

Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".
Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Suppliers

Company
Product
Description
Supplier Links
SMC Needle Valves - 22199 - U.S. Plastic Corporation
Lima, OH, USA
SMC Needle Valves
22199
SMC Needle Valves 22199
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22199
Product Name SMC Needle Valves
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36719 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel Low Pressure Seal Pneumatic Diaphragm Control Valve For For HP & UHP Gases -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Diaphragm
Primary Material Stainless Steel
Media Gas; Air
View Details
Full Port Lead Free Brass Ball Valve - 1570LF-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.50 inch (38.10 mm)
View Details