U.S. Plastic Corporation All Plastic Float Valves 23064

Description
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.
Description
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Suppliers

Company
Product
Description
Supplier Links
All Plastic Float Valves - 23064 - U.S. Plastic Corporation
Lima, OH, USA
All Plastic Float Valves
23064
All Plastic Float Valves 23064
Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Control liquid level in all tanks with installation through tank wall or over the top of tank wall. Excellent for corrosive chemicals as they contain no metal parts in solution. Float valve automatically replaces liquid lost by evaporation etc. For pressures to 80 psi. FKM O-Rings. Max. temp. PVC is 140F.; Polypropylene is 180F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23064
Product Name All Plastic Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36782 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details