U.S. Plastic Corporation Float Valve 23097

Description
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.
Description
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Suppliers

Company
Product
Description
Supplier Links
Float Valve - 23097 - U.S. Plastic Corporation
Lima, OH, USA
Float Valve
23097
Float Valve 23097
Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Valve uses fluid pressure, as opposed to a lever arm and ball, as the force to close the valve. The valve body is made of durable glass-filled nylon 6/6. Internal parts are of ABS plastic, silicone, and stainless steel. When properly installed, the valve will meet anti-siphon requirements. Automatically maintains desired water level in open tanks. Provides positive shut-off. Operating pressure: 1/2" - 0 - 100 lbs; 1" - 8 - 140 lbs. Flow rate approximately 80% of flow supplied to valve. 1", 40 psi will produce approx. 60 GPM; 1/2", 40 psi will produce approx. 19 GPM. Not FDA or NSF compliant. For use with water only, not for use with chemicals. Regular temp. valves up to 90 F. High temp. valves up to 150F. Pipe fittings shown are not included.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23097
Product Name Float Valve
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36719 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details