U.S. Plastic Corporation Praher Knife Gate Valves with Air Actuators 21336

Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.
Description
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Suppliers

Company
Product
Description
Supplier Links
Praher Knife Gate Valves with Air Actuators - 21336 - U.S. Plastic Corporation
Lima, OH, USA
Praher Knife Gate Valves with Air Actuators
21336
Praher Knife Gate Valves with Air Actuators 21336
Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Actuated valves for industrial, agricultural and commercial markets. Ideal for quick shut-off in low pressure or vacuum lines. Valve can handle 20" Hg vacuum in closed position and 7" Hg vacuum in open position. PVC construction with TPE (thermoplastic elastomers) lip-type seals, EPDM O-rings and Stainless Steel (304/A4) shaft and hardware. 3" and 4" have full serviceable double O-ring shaft seals. They have a full flow design with unrestricted flow. 3" and 4" have a 1/4" x 20 thread on shaft for easy shaft extension. Valves are quick opening/closing and have simple and trouble-free operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance and reliability. Magnetic piston standard on all cylinders.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21336
Product Name Praher Knife Gate Valves with Air Actuators
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 8778-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; CTFE/ETFE
Media Chemical
View Details
High Purity High Pressure Gas Cylinder Pressure Regulators Pressure Reducing Valve JSR-1E Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 4351.13 psi (3062 m H2O)
View Details
Safety Exhaust Full Port Brass Ball Valve - 511L-2 - Bonomi North America, Inc.
Specs
Valve Type Ball; Safety
Primary Material Brass / Bronze
Valve Size 2.00 inch (50.80 mm)
View Details
2 1/2 in. Size Foot Valve|Master File - FV250 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.50 inch (63.50 mm)
View Details