U.S. Plastic Corporation SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22196

Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.
Description
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Suppliers

Company
Product
Description
Supplier Links
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air - 22196 - U.S. Plastic Corporation
Lima, OH, USA
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
22196
SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air 22196
An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

An economical shut-off valve that offers superior quality and dependability. For ultra-pure water systems to photographic processing equipment and laboratory use. Two-way flow, one-piece ball and stem. NSF listed. Full ported, quarter turn handle, positive shut-off. Buna-N-Seals. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. Compression fittings have Jaco end connectors. John Guest and Jaco fittings are shown in tube fittings section.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22196
Product Name SMC 2-Way Ball Valves NSF PVC Series 638 & 657 For Liquid or Air
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-2: 1/2-36, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
32mm BACOSOL - 04-211-208-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Packing Seal Petestop® 1.875 Inf Ram, 8
Specs
Primary Material Steel
Valve Size 0.75 inch (19.05 mm)
View Details
APCO Full Flow Foot Valves (FFF) -  - DeZURIK, Inc.
Specs
Valve Type Foot Valve
View Details