U.S. Plastic Corporation Banjo Electric Ball Valves 31166

Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.
Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

Suppliers

Company
Product
Description
Supplier Links
Banjo Electric Ball Valves - 31166 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Electric Ball Valves
31166
Banjo Electric Ball Valves 31166
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31166
Product Name Banjo Electric Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Ball Valve Seats -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Ball; Choke Valves (optional feature); Diaphragm (optional feature); Piston (optional feature); Solenoid; Relief (optional feature); Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Ground Water (optional feature); Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Chemical
View Details
Surge Relief Valves (SRA) -  - DeZURIK, Inc.
Specs
Valve Type Anti-Siphon
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details