U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22283

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22283 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22283
SMC Nylon 2-Way Ball Valves - 226 Series 22283
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Nylon is for chemical resistance applications. Not for vacuum. FNPT x FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22283
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-075-SS-T-F-M-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.75 inch (19.05 mm)
View Details
T 21 Ball Valve 0 5 4 - 1604020 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.00 inch (50.80 mm)
View Details
Manifold Mount Single Stage High Accuracy Diaphragm Regulator - PRDB8 - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details