U.S. Plastic Corporation SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22140

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC Two-Way Tru-union Ball Valves - 250 Series - 22140 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC Two-Way Tru-union Ball Valves - 250 Series
22140
SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22140
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22140
Product Name SMC PVC Two-Way Tru-union Ball Valves - 250 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
16mm FLATPROP EQI - 12-216C-04521+EQIFIL+BED - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Air, 0-30 Psi, 1/2
Specs
Media Air
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Rotary Control Valves (RCV) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve
View Details