U.S. Plastic Corporation GF PVC Coloro True Union Ball Valves Type 355 22822

Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.
Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Coloro True Union Ball Valves Type 355 - 22822 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Coloro True Union Ball Valves Type 355
22822
GF PVC Coloro True Union Ball Valves Type 355 22822
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22822
Product Name GF PVC Coloro True Union Ball Valves Type 355
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
10mm PICOSOL - 11-211PI011H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (1.10 mm)
View Details
Simple Contr W/Dual 145 Psi Relief Valve, Gauge And Ball Vls - 162-1110-50200 - Petersen Products Co.
Specs
Valve Type Relief
Valve Size 0.25 inch (6.35 mm)
View Details
V-Port Ball Control Valves (VPB) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Ball
View Details