U.S. Plastic Corporation Polypropylene Check Valve Series 694 22232

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Check Valve Series 694 - 22232 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Check Valve Series 694
22232
Polypropylene Check Valve Series 694 22232
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Seat Area Open Diameter .438. The 694 Series Check Valve covers a wide range of air and fluid applications. The 694 Check is a compact design with a 1/3 psi cracking pressure, high flow rate, and a positive seal at very low back pressure or slight vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22232
Product Name Polypropylene Check Valve Series 694
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

PSD/4 Valve - 8063-01 - Hamilton Company
Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
3
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details