U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22315

Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.
Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22315 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22315
SMC Nylon 2-Way Ball Valves - 226 Series 22315
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22315
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.50 to 2.00 inch (12.70 to 50.80 mm)
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFSE-C-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-404A
Valve Size 0.38 inch (9.52 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000012701-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details