U.S. Plastic Corporation LIQUIfit Male Elbow Valve 60941

Description
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end 1.21". Thru hole is .19".
Description
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end 1.21". Thru hole is .19".

Suppliers

Company
Product
Description
Supplier Links
LIQUIfit Male Elbow Valve - 60941 - U.S. Plastic Corporation
Lima, OH, USA
LIQUIfit Male Elbow Valve
60941
LIQUIfit Male Elbow Valve 60941
LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end 1.21". Thru hole is .19".

LIQUIfit 1/4" OD Tube x 1/4" NPTF Thread Male Elbow Valve has a overall length of 1.74" and height of 2.18". Centerline to NPTF end 1.28". Centerline to tube end 1.21". Thru hole is .19".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 60941
Product Name LIQUIfit Male Elbow Valve
Connection Description Tube Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Diluter Valve - 53175-01 - Hamilton Company
Specs
Valve Type Sampling
Media Chemical
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
Stainless Steel FNPT Threaded Ball Valve - 3100-2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel
Valve Size 2.00 inch (50.80 mm)
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details