U.S. Plastic Corporation Super Speedfit Acetal Shut-Off & Angle Stop Valves 58637

Description
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.
Description
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Suppliers

Company
Product
Description
Supplier Links
Super Speedfit Acetal Shut-Off & Angle Stop Valves - 58637 - U.S. Plastic Corporation
Lima, OH, USA
Super Speedfit Acetal Shut-Off & Angle Stop Valves
58637
Super Speedfit Acetal Shut-Off & Angle Stop Valves 58637
Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Full bore mechanism are especially designed for the Brewing and Soft Drinks industries and for potable water. Body and handle are acetal copolymer. O-rings are nitrile rubber. Collet is produced in acetal copolymer with stainless steel teeth. Working pressure and temperature: Air 150 PSI at -4F, Air/Potable Liquids 150 PSI at 33F, Air/ Potable Liquids 150 PSI at 73F and Air/Potable Liquids 100 PSI at 150F. Only use in the fully open or fully closed position.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 58637
Product Name Super Speedfit Acetal Shut-Off & Angle Stop Valves
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
0.5
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details