U.S. Plastic Corporation Mini PVC Float Valves 23174

Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.
Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Suppliers

Company
Product
Description
Supplier Links
Mini PVC Float Valves - 23174 - U.S. Plastic Corporation
Lima, OH, USA
Mini PVC Float Valves
23174
Mini PVC Float Valves 23174
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23174
Product Name Mini PVC Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86913 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
6
Specs
Valve Type Butterfly
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details