U.S. Plastic Corporation SMC Nylon 2-Way Ball Valves - 226 Series 22285

Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.
Description
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Nylon 2-Way Ball Valves - 226 Series - 22285 - U.S. Plastic Corporation
Lima, OH, USA
SMC Nylon 2-Way Ball Valves - 226 Series
22285
SMC Nylon 2-Way Ball Valves - 226 Series 22285
The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

The 226 Series two-way ball valve design promotes multiple configurations to fit the exact end use application. The flag handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Nylon for chemical resistance applications. 5/16" opening diameter. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22285
Product Name SMC Nylon 2-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Pressure Monitoring Valve Assembly With 1/4
Specs
Valve Size 0.25 inch (6.35 mm)
Maximum Pressure 300.00 psi (211 m H2O)
Connection Description Quick Connect
View Details