U.S. Plastic Corporation 425 Series PVC Ball Valve 22150

Description
The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. The Lever Handle is standard with an optional Round Handle available. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437". Overall 2-1/4" W x 1-3/4"H-Opening Dia. 7/16".
Description
The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. The Lever Handle is standard with an optional Round Handle available. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437". Overall 2-1/4" W x 1-3/4"H-Opening Dia. 7/16".

Suppliers

Company
Product
Description
Supplier Links
425 Series PVC Ball Valve - 22150 - U.S. Plastic Corporation
Lima, OH, USA
425 Series PVC Ball Valve
22150
425 Series PVC Ball Valve 22150
The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. The Lever Handle is standard with an optional Round Handle available. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437". Overall 2-1/4" W x 1-3/4"H-Opening Dia. 7/16".

The 425 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. The Lever Handle is standard with an optional Round Handle available. Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437". Overall 2-1/4" W x 1-3/4"H-Opening Dia. 7/16".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22150
Product Name 425 Series PVC Ball Valve
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated 3-Way Ball Valve - PYHG Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Sporlan Oil Level Control Components - OL-60CH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000008801-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details