U.S. Plastic Corporation PVC Three-Way Plastic Ball Valves - 350 Series 22151

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Plastic Ball Valves - 350 Series - 22151 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Plastic Ball Valves - 350 Series
22151
PVC Three-Way Plastic Ball Valves - 350 Series 22151
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22151
Product Name PVC Three-Way Plastic Ball Valves - 350 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL - 01-211P202-H0+63111+AYZ - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Tideflex Check Valves // Waterflex -  - DeZURIK, Inc.
Specs
Valve Type Check
Media Water
View Details