U.S. Plastic Corporation 2" electric valve pp 30801

Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. The 1-1/2" and 2" valves have a 1-1/4 second response time.
Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. The 1-1/2" and 2" valves have a 1-1/4 second response time.

Suppliers

Company
Product
Description
Supplier Links
2
Lima, OH, USA
2" electric valve pp
30801
2" electric valve pp 30801
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. The 1-1/2" and 2" valves have a 1-1/4 second response time.

The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. The 1-1/2" and 2" valves have a 1-1/4 second response time.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30801
Product Name 2" electric valve pp
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
Valve, In-Line, Shut-Off, 1/4
Specs
Valve Type Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details