U.S. Plastic Corporation SMC 1/2" Brass Two-Way Ball Valve Series 052 22381

Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".
Description
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/2
Lima, OH, USA
SMC 1/2" Brass Two-Way Ball Valve Series 052
22381
SMC 1/2" Brass Two-Way Ball Valve Series 052 22381
The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

The 052 Series Two-Way Ball Valve compact design has a one piece body construction to cover 1/2" NPT end configuration applications. The 052 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. Maximum operating temperature is 180F. The ball thru hole diameter is .375".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22381
Product Name SMC 1/2" Brass Two-Way Ball Valve Series 052
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Controller, Hand-Held, Single Deadman, 116 Psi - 162-1021-8116 - Petersen Products Co.
Specs
Valve Size 0.25 inch (6.35 mm)
Actuation Manual
View Details