U.S. Plastic Corporation Banjo Electric Ball Valves 31165

Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.
Description
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

Suppliers

Company
Product
Description
Supplier Links
Banjo Electric Ball Valves - 31165 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Electric Ball Valves
31165
Banjo Electric Ball Valves 31165
The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

The Full Port Electric Ball Valves Features a 316 stainless steel ball & stem, with stainless steel hardware. Fiberglass reinforced polypropylene and glass reinforced PTFE seats. Includes FKM (viton type) or EPDM O-rings. All models are 12 volt DC operated. The maximum operating pressure is 150 psi maximum at 70F. These units are easily repairable and are equipped with an open close indicator. 1/4" - 3/8" have a 1/3 second response time.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31165
Product Name Banjo Electric Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-SS-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
CO2 Tank Regulator with Solenoid Valve -  - CO2Meter.com
Specs
Valve Type Solenoid
View Details