U.S. Plastic Corporation Mini PVC Float Valves 23176

Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.
Description
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Suppliers

Company
Product
Description
Supplier Links
Mini PVC Float Valves - 23176 - U.S. Plastic Corporation
Lima, OH, USA
Mini PVC Float Valves
23176
Mini PVC Float Valves 23176
All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

All standard PVC bodies are made from NSF approved materials and replaceable seals are made of long-wearing, chemical resistant Santoprene rubber. Standard hardware is made of 18-8 stainless steel. Mini float valves are available with fixed or adjustable arms and are bulkhead mountable both horizontally and vertically. Valves have a .093 orifice, free flow outlet and have been tested to 100 psi. Maximum working temperature 100F. Part numbers 23175, 23176, 23179 and 23180 include floats only. 23077, 23078, 23099 and 23135 include the valve and a Jaco compression nut. All others include the valve, gasket and jam nut.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23176
Product Name Mini PVC Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-100-PP-T-BSP - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details