U.S. Plastic Corporation Banjo Single Union Polypropylene Ball Valves 30793

Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.
Description
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Single Union Polypropylene Ball Valves - 30793 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Single Union Polypropylene Ball Valves
30793
Banjo Single Union Polypropylene Ball Valves 30793
Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Single Union Polypropylene Ball Valves features precision molded in glass reinforced polypropylene, for strength and chemical resistance. The PTFE seats assist with smooth operation and proper sealing characteristics; and EPDM O-rings to handle most fertilizers and many chemicals. Includes a Double O-ring in stem area for extra sealing protection in the larger sizes. The interlocking body and end plate to allow easy thread connection when installing valves. Maximum operating pressure 100 P.S.I. at 70F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30793
Product Name Banjo Single Union Polypropylene Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Two-Pieced Screwed Body Valve - VME1 Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Steel
Media Gas; Gasoline / Diesel Fuel; Hydraulic
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - ORIT-PI-29-0/100 - Parker Sporlan Division
Specs
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000007643-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details