U.S. Plastic Corporation Banjo 3-Way Polypropylene Side Load Ball Valves 31267

Description
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.e
Description
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.e

Suppliers

Company
Product
Description
Supplier Links
Banjo 3-Way Polypropylene Side Load Ball Valves - 31267 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 3-Way Polypropylene Side Load Ball Valves
31267
Banjo 3-Way Polypropylene Side Load Ball Valves 31267
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.e

Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.e

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31267
Product Name Banjo 3-Way Polypropylene Side Load Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Valve, Pressure Relief, 125 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Control Pinch Valves // Series 5300 -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Actuation Electric; ElectroHydraulic
Connection Description BoltFlange
View Details