U.S. Plastic Corporation PVC Three-Way Ball Valves 326 Series 22265

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Ball Valves 326 Series - 22265 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Ball Valves 326 Series
22265
PVC Three-Way Ball Valves 326 Series 22265
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .312. The 326 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 326 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22265
Product Name PVC Three-Way Ball Valves 326 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Acid Injection Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Exotic Metal
Media Chemical
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Safety Couplers - 162-5210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details