U.S. Plastic Corporation PVC Three-Way Plastic Ball Valves - 350 Series 22154

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Suppliers

Company
Product
Description
Supplier Links
PVC Three-Way Plastic Ball Valves - 350 Series - 22154 - U.S. Plastic Corporation
Lima, OH, USA
PVC Three-Way Plastic Ball Valves - 350 Series
22154
PVC Three-Way Plastic Ball Valves - 350 Series 22154
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 350 Series Three-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The bottom port is common and the 350 Series can be used as a diverter or selecting valve. The handle has 180 rotation and lies over the open port. When the handle is rotated 90 from either port, flow is shut off to both ports. Gray PVC is the standard material and is an NSF Standard 61 Approved Material. Not for vacuum. FNPT end connectors pictured.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22154
Product Name PVC Three-Way Plastic Ball Valves - 350 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - PVS - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
Sporlan Oil Level Control Components - OL-60XH OIL LEVEL CONTROL - Parker Sporlan Division
Specs
Valve Type Control Valve
Maximum Pressure 649.77 psi (457 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006298-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details