U.S. Plastic Corporation SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22135

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC Two-Way Tru-union Ball Valves - 250 Series - 22135 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC Two-Way Tru-union Ball Valves - 250 Series
22135
SMC PVC Two-Way Tru-union Ball Valves - 250 Series 22135
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .500. The 250 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. Gray PVC is the standard material and is an NSF Standard The Lever Handle is standard.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22135
Product Name SMC PVC Two-Way Tru-union Ball Valves - 250 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Electrically Actuated Stainless Steel Ball Valve - E3S Series - DynaQuip Controls
Specs
Valve Type Ball; Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and corrosive fluids; Air; Compressed Air; Chemical
View Details
Thermostatic Expansion Valve - Sporlan - Type SBF - SBFV-AAA-ZP 3X4 ODF 30
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.38 inch (9.52 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006842-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details