U.S. Plastic Corporation Speedfit Polypropylene Shut-Off Valve Tube to Tube 58305

Description
This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.
Description
This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Suppliers

Company
Product
Description
Supplier Links
Speedfit Polypropylene Shut-Off Valve Tube to Tube - 58305 - U.S. Plastic Corporation
Lima, OH, USA
Speedfit Polypropylene Shut-Off Valve Tube to Tube
58305
Speedfit Polypropylene Shut-Off Valve Tube to Tube 58305
This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

This is a Speedfit-to-Speedfit Connector shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33 F to 140 F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 58305
Product Name Speedfit Polypropylene Shut-Off Valve Tube to Tube
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-049-CPVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details