U.S. Plastic Corporation Banjo 3-Way Poly Ball Valves 30862

Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.
Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Suppliers

Company
Product
Description
Supplier Links
Banjo 3-Way Poly Ball Valves - 30862 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 3-Way Poly Ball Valves
30862
Banjo 3-Way Poly Ball Valves 30862
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30862
Product Name Banjo 3-Way Poly Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
22mm INTERSOL - 09-311I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Knife Gate Valves // Series DX -  - DeZURIK, Inc.
Specs
Valve Type Gate
Primary Material Ductile Iron
View Details