U.S. Plastic Corporation SMC 1/4" Brass Two-way Ball Valve Series 027 22367

Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".
Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/4
Lima, OH, USA
SMC 1/4" Brass Two-way Ball Valve Series 027
22367
SMC 1/4" Brass Two-way Ball Valve Series 027 22367
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22367
Product Name SMC 1/4" Brass Two-way Ball Valve Series 027
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36760 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
3-Way Reduced Port T-ported Brass Ball Valve - 355N-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Foot Valve|Master File - FV200 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 2.00 inch (50.80 mm)
View Details