U.S. Plastic Corporation SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22131

Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.
Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC 2-Way Tru-union Ball Valves - 628 Series - 22131 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC 2-Way Tru-union Ball Valves - 628 Series
22131
SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22131
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22131
Product Name SMC PVC 2-Way Tru-union Ball Valves - 628 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-050-PVDF-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.50 inch (12.70 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details