U.S. Plastic Corporation Polypropylene Three- Way Ball Valve 3/8" FNPT FKM Black Handle 22364

Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.
Description
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Three- Way Ball Valve 3/8
Lima, OH, USA
Polypropylene Three- Way Ball Valve 3/8" FNPT FKM Black Handle
22364
Polypropylene Three- Way Ball Valve 3/8" FNPT FKM Black Handle 22364
The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

The 639 series three-way ball valve design promotes multiple configurations to fit the exact end use application. The 639 Series Valve is designed as a panel mount diverter valve. The middle port is common. The 90 degree handle rotation directs the flow to the open port, shutting off the other port completely. The handle can be orientated in four positions and can be installed or removed while the valve is under pressure. Makroblend ball, max operating pressure125 psi at 140. Ball through hole diameter .375". The panel mount requires a .750 hole though a maximum panel thickness of .170. Two of the four available screw boss locations will secure the valve. Panel mount screws not supplied.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22364
Product Name Polypropylene Three- Way Ball Valve 3/8" FNPT FKM Black Handle
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-3: 1/2-2, 150-600# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details
22mm INTERSOL - 09-211I-02-30+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.550
Specs
Primary Material Nylon
Media Air
Maximum Pressure 40.00 psi (28.15 m H2O)
View Details
AIS-Compliant Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Gate
View Details