U.S. Plastic Corporation GF PVC Coloro True Union Ball Valves Type 355 22823

Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.
Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Coloro True Union Ball Valves Type 355 - 22823 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Coloro True Union Ball Valves Type 355
22823
GF PVC Coloro True Union Ball Valves Type 355 22823
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22823
Product Name GF PVC Coloro True Union Ball Valves Type 355
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86786 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 171L-1/4 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details