U.S. Plastic Corporation Banjo 3-Way Poly Ball Valves 30860

Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.
Description
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Suppliers

Company
Product
Description
Supplier Links
Banjo 3-Way Poly Ball Valves - 30860 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 3-Way Poly Ball Valves
30860
Banjo 3-Way Poly Ball Valves 30860
3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

3-Way poly ball valves are precision molded from polypropylene that is reinforced with fiber glass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. It has PTFE self-lubricating stem bushings and seats, FKM seals and stainless steel bolts. These valves have a maximum operating pressure 100 PSI. They are bottom load valves with directional flow, right or left. Valve can be turned off to stop flow.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30860
Product Name Banjo 3-Way Poly Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86737 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port 3 pc. Carbon Steel Ball Valve - 610LL-1 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Media Steam
View Details
8 in. Size Foot Valve|Master File - FV800 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 8.00 inch (203.20 mm)
View Details