U.S. Plastic Corporation 3" std port ball vlv mnpt x3"male adptr 30858

Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.
Description
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Suppliers

Company
Product
Description
Supplier Links
3
Lima, OH, USA
3" std port ball vlv mnpt x3"male adptr
30858
3" std port ball vlv mnpt x3"male adptr 30858
Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Standard and full port "Stubby Valves" are lightweight and feature a unique, patented design. They have a glass filled polypropylene body, stainless steel bolts, and 100% PTFE seats. Valves have FKM seals with the exception of #30856 which has a PTFE seal. The maximum operating pressure for these valves is 100 PSI at 70F and 75 PSI at 150F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30858
Product Name 3" std port ball vlv mnpt x3"male adptr
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves - AWWA Swing Check Valves - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Check
Primary Material Ductile Iron; Ductile Iron, ASTM A536 - GR 70-50-05
Valve Size 3.00 to 36.00 inch (76.20 to 914.40 mm)
View Details
VALVES - BP-025-PP-T-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details