U.S. Plastic Corporation Speedfit Polypropylene Shut-Off Valve Tube to MNPT 58302

Description
This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.
Description
This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Suppliers

Company
Product
Description
Supplier Links
Speedfit Polypropylene Shut-Off Valve Tube to MNPT - 58302 - U.S. Plastic Corporation
Lima, OH, USA
Speedfit Polypropylene Shut-Off Valve Tube to MNPT
58302
Speedfit Polypropylene Shut-Off Valve Tube to MNPT 58302
This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

This is a Speedfit-to-Male NPT Adaptor shut-off valve. The working pressure is 0 to 150 psi and the working temperature is 33F to 140F. These valves are not for use with compressed air, explosive gases, petroleum spirits and other fuels, or for heating systems. The O-ring material is EPDM.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 58302
Product Name Speedfit Polypropylene Shut-Off Valve Tube to MNPT
Valve Type Shut Off
Unlock Full Specs
to access all available technical data

Similar Products

HVXM Large Body PTFE Valve - 36796 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details