U.S. Plastic Corporation Bobby & Bobby T Brass Float Valves 23228

Description
The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. The Bobby T Series Valves feature a similar mechanical operation as the larger Bob Valves. Maximum temperature is 175F. Overall length: 9-7/8. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 3/8 MNPT tapped with 1/8 FNPT.
Description
The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. The Bobby T Series Valves feature a similar mechanical operation as the larger Bob Valves. Maximum temperature is 175F. Overall length: 9-7/8. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 3/8 MNPT tapped with 1/8 FNPT.

Suppliers

Company
Product
Description
Supplier Links
Bobby & Bobby T Brass Float Valves - 23228 - U.S. Plastic Corporation
Lima, OH, USA
Bobby & Bobby T Brass Float Valves
23228
Bobby & Bobby T Brass Float Valves 23228
The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. The Bobby T Series Valves feature a similar mechanical operation as the larger Bob Valves. Maximum temperature is 175F. Overall length: 9-7/8. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 3/8 MNPT tapped with 1/8 FNPT.

The Bobby T Series Valves are miniature float valves. They come standard with a nitrile plunger seal and feature a standard 1/8 orifice size. Construction: brass body, stainless steel seat, and a polyethylene float. The Bobby T Series Valves feature a similar mechanical operation as the larger Bob Valves. Maximum temperature is 175F. Overall length: 9-7/8. Flow capacity: 1.31 GPM @ 35 psi and 2.25 GPM @ 85 psi. Maximum inlet pressure: 125 psi. The inlet connection is 3/8 MNPT tapped with 1/8 FNPT.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 23228
Product Name Bobby & Bobby T Brass Float Valves
Valve Type Float
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Pressure High-Purity Welded Check Valves And Low Cracking Pressure Check Valve JCV1 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Check
Media Gas
Maximum Pressure 2987.78 psi (2103 m H2O)
View Details
Full Port Brass Ball Valve - 161N-1/2 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
1 1/4 to 1 1/2 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY150 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 1.25 to 1.50 inch (31.75 to 38.10 mm)
View Details