U.S. Plastic Corporation Banjo 3-Way Polypropylene Side Load Ball Valves 31269

Description
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.
Description
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.

Suppliers

Company
Product
Description
Supplier Links
Banjo 3-Way Polypropylene Side Load Ball Valves - 31269 - U.S. Plastic Corporation
Lima, OH, USA
Banjo 3-Way Polypropylene Side Load Ball Valves
31269
Banjo 3-Way Polypropylene Side Load Ball Valves 31269
Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.

Valves have stainless steel bolts and are made of precision molded polypropylene. Polypropylene is reinforced with fiberglass for additional strength. The self-aligning ball moves freely against the PTFE seats for smooth operation. The ball is diamond turned, after molding, to make it spherically perfect, which provides precise contact between ball and seats. They have PTFE self-lubricating stem bushings and seats and FKM body seals. Maximum operating pressure 100 psi. These are side load valves and they provide directional flow, right or left. Valve cannot be turned off.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 31269
Product Name Banjo 3-Way Polypropylene Side Load Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

HVP Panel Mount PTFE Valve - 86779 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel High Purity High Temperature Pneumatic Actuated Ball Valves JBV2 Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas; Air
View Details
4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; CPVC
Media Water; Gas; Air
View Details
1 1/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV125 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 1.25 inch (31.75 mm)
View Details