U.S. Plastic Corporation Series 689 T-Link PVC Ball Valves 22213

Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).
Description
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Suppliers

Company
Product
Description
Supplier Links
Series 689 T-Link PVC Ball Valves - 22213 - U.S. Plastic Corporation
Lima, OH, USA
Series 689 T-Link PVC Ball Valves
22213
Series 689 T-Link PVC Ball Valves 22213
Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Maximum Operating Pressure 125 psi. Maximum Operating Temperature 140F. Ball Through Hole Diameter .437. The 689 Series T-Link Valve design promotes multiple configurations to fit the exact end use application. The 689 Series Valve was originally designed for the water purification industry as an RO or Ice Maker supply valve and is NSF Standard 58 approved. The QEST Ends sized as follows: 1/4 QEST (3/8 OD TUBE or Copper Pipe), 3/8 QEST (1/2 OD TUBE or Copper Pipe), 1/2 QEST (5/8 OD TUBE or Copper Pipe).

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22213
Product Name Series 689 T-Link PVC Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
6.5mm FLEXISOL - 15-211P1009H1+1300010+AWI - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.04 inch (0.90 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 1.865
Specs
Primary Material Nylon
Media Air
Maximum Pressure 30.00 psi (21.11 m H2O)
View Details