U.S. Plastic Corporation GF PVC Coloro True Union Ball Valves Type 355 22847

Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.
Description
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Suppliers

Company
Product
Description
Supplier Links
GF PVC Coloro True Union Ball Valves Type 355 - 22847 - U.S. Plastic Corporation
Lima, OH, USA
GF PVC Coloro True Union Ball Valves Type 355
22847
GF PVC Coloro True Union Ball Valves Type 355 22847
Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Manual, 2-way PVC full port ball valves with either solvent cement socket or threaded end connections. Size range 1/2"-2". 232 psi socket and 150 psi threaded pressure ratings. PVC with solvent cement socket or threaded ends. EPDM or Viton seals now available. PTFE ball seats with elastomeric backing O-ring for low torque and wear compensation-no adjustment necessary. Available in PVC with solvent cement or threaded end connections. Monobloc structure provides high safety level: user cannot disassemble or mis-adjust.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22847
Product Name GF PVC Coloro True Union Ball Valves Type 355
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Stainless Steel Ball Valve - P5S Series - DynaQuip Controls
Specs
Valve Type Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Pressure Regulating Valve - Evaporator Pressure Regulator - Sporlan - (S)ORIT-PI Series - SORIT-PI-513S-0/100 L/C - Parker Sporlan Division
Specs
Valve Size 1.25 inch (31.75 mm)
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Solenoid Stop Feature
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000006842-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details