U.S. Plastic Corporation SMC Needle Valves 22230

Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".
Description
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Suppliers

Company
Product
Description
Supplier Links
SMC Needle Valves - 22230 - U.S. Plastic Corporation
Lima, OH, USA
SMC Needle Valves
22230
SMC Needle Valves 22230
The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

The 586 series needle valve compact design promotes multiple configurations to fit the exact end use application. Rated to 125 psi. They have a 2.5 tip except for the 22299 which has a 45 tip. Has EPDM stem seal and black filled polyester knob. The panel mount requires a .875" hole and is supplied with one Black nylon hex nut. The maximum panel thickness is .125".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22230
Product Name SMC Needle Valves
Valve Type Needle
Unlock Full Specs
to access all available technical data

Similar Products

HVM Standard PTFE Valve - 36654 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
0.75
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; PVC
Media Water; Gas; Air
View Details
1 1/2 in. Size Foot Valve|Master File - FV150 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 1.50 inch (38.10 mm)
View Details