U.S. Plastic Corporation SMC 1/4" Brass Two-way Ball Valve Series 027 22371

Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".
Description
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Suppliers

Company
Product
Description
Supplier Links
SMC 1/4
Lima, OH, USA
SMC 1/4" Brass Two-way Ball Valve Series 027
22371
SMC 1/4" Brass Two-way Ball Valve Series 027 22371
The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

The 027 Series Two-Way Ball Valve compact design promotes multiple configurations to fit the exact end use application. The 027 Ball Valve Series is rated to 500 psi and will support flow and pressure in either direction. 22366 - 22371 have a one-piece body construction and 22372 & 22373 have a two-piece body construction to cover 1/4" NPT end configuration applications. The Zinc Die Cast Lever Handle is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .218".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22371
Product Name SMC 1/4" Brass Two-way Ball Valve Series 027
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Dual Syringe Dispenser Valve - 35842 - Hamilton Company
Specs
Valve Type Sampling
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
High Purity High Pressure 316 Stainless Steel Ball Valves JBV1 Series From High Pressure Ball Valve Manufacturer And Supplier In China -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Ball
Primary Material Stainless Steel
Media Gas
View Details
Full Port Brass Ball Valve - 250N-3/8 - Bonomi North America, Inc.
Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV200 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 2.00 inch (50.80 mm)
View Details