U.S. Plastic Corporation Hayward True Union Y - Check Valves 22253

Description
Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters or process equipment. The valve operates without the need for any adjustments or settings. A plastic coil (not a spring) supports the disc inside the valve body. When the inlet flow stops, backpressure (a minimum of 2 PSI is required) moves the disc with its elastomer o-ring onto a plastic seat, shutting off the flow. The plastic coil reliably guides the disc onto the seat. Because of their thermoplastic construction, these valves will never jam or stick because of rust or corrosion. Also they will not contaminate sensitive fluids that come into contact with them. And they require no painting or coatings to stand up to corrosive environments. Available in CPVC, contact us for a quote.
Description
Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters or process equipment. The valve operates without the need for any adjustments or settings. A plastic coil (not a spring) supports the disc inside the valve body. When the inlet flow stops, backpressure (a minimum of 2 PSI is required) moves the disc with its elastomer o-ring onto a plastic seat, shutting off the flow. The plastic coil reliably guides the disc onto the seat. Because of their thermoplastic construction, these valves will never jam or stick because of rust or corrosion. Also they will not contaminate sensitive fluids that come into contact with them. And they require no painting or coatings to stand up to corrosive environments. Available in CPVC, contact us for a quote.

Suppliers

Company
Product
Description
Supplier Links
Hayward True Union Y - Check Valves - 22253 - U.S. Plastic Corporation
Lima, OH, USA
Hayward True Union Y - Check Valves
22253
Hayward True Union Y - Check Valves 22253
Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters or process equipment. The valve operates without the need for any adjustments or settings. A plastic coil (not a spring) supports the disc inside the valve body. When the inlet flow stops, backpressure (a minimum of 2 PSI is required) moves the disc with its elastomer o-ring onto a plastic seat, shutting off the flow. The plastic coil reliably guides the disc onto the seat. Because of their thermoplastic construction, these valves will never jam or stick because of rust or corrosion. Also they will not contaminate sensitive fluids that come into contact with them. And they require no painting or coatings to stand up to corrosive environments. Available in CPVC, contact us for a quote.

Valves are very easy to maintain by allowing for easy removal from a piping system without breaking down the piping connections. Just unscrew the assembly nuts and lift the valve body out of the line. Valves prevent reversal of flow in piping systems. They are ideal where backflow could potentially cause damage to pumps, filters or process equipment. The valve operates without the need for any adjustments or settings. A plastic coil (not a spring) supports the disc inside the valve body. When the inlet flow stops, backpressure (a minimum of 2 PSI is required) moves the disc with its elastomer o-ring onto a plastic seat, shutting off the flow. The plastic coil reliably guides the disc onto the seat. Because of their thermoplastic construction, these valves will never jam or stick because of rust or corrosion. Also they will not contaminate sensitive fluids that come into contact with them. And they require no painting or coatings to stand up to corrosive environments. Available in CPVC, contact us for a quote.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22253
Product Name Hayward True Union Y - Check Valves
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86904 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Stainless Steel Ultra High Purity (UHP) High Pressure Manual Diaphragm Valve -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Diaphragm
Primary Material Stainless Steel
Media Gas
View Details
High Flow Rate Spring Loaded Lead Free Brass Foot Valve - 100112LF-2 - Bonomi North America, Inc.
Specs
Valve Type Foot Valve; Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
3 in. Size Polypropylene Ball Valve 6-Bolt Design|Master File - PPBV300 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 3.00 inch (76.20 mm)
View Details