U.S. Plastic Corporation SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22279

Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.
Description
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC Black Polypropylene Two-Way Ball Valves - 226 Series - 22279 - U.S. Plastic Corporation
Lima, OH, USA
SMC Black Polypropylene Two-Way Ball Valves - 226 Series
22279
SMC Black Polypropylene Two-Way Ball Valves - 226 Series 22279
The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

The 226 Series Two-Way Ball Valve design promotes multiple configurations to fit the exact end use application. The Flag Handle is standard. Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .312. Promotes multiple configurations to fit the exact end use application. Black glass filled Polypropylene for chemical resistance applications. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22279
Product Name SMC Black Polypropylene Two-Way Ball Valves - 226 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatically Actuated Brass Ball Valve - PHG - AP Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Media Water; Potable Water
View Details
Thermostatic Expansion Valve - Sporlan - Type M - MVE-21-CP100 9X9 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-22
Valve Size 0.25 inch (6.35 mm)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
Solenoid Valves - 5000009989-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details