U.S. Plastic Corporation Mini Check Valve 57174

Description
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.
Description
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

Suppliers

Company
Product
Description
Supplier Links
Mini Check Valve - 57174 - U.S. Plastic Corporation
Lima, OH, USA
Mini Check Valve
57174
Mini Check Valve 57174
The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

The 695 series is a general purpose check valve that operates in any position, horizontal or vertical. A great low-resistance, high flow check valve where space is limited. Available in nylon for general purpose use and polypropylene for excellent chemical resistance, positive seal at pressure. Maximum operating pressure of 125 psi covers a wide range of air and fluid applications. Standard cracking pressure 1 psi. Seal material: Buna-N. Guided stainless steel ball and spring. 1/2" diameter.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 57174
Product Name Mini Check Valve
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86725 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
3-Way Reduced Port L-ported Brass Ball Valve - 365N-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
6 in. Size Foot Valve|Master File - FV600 - Kuriyama of America, Inc.
Specs
Valve Type Foot Valve
Primary Material Cast Iron
Valve Size 6.00 inch (152.40 mm)
View Details