U.S. Plastic Corporation SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22128

Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.
Description
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Suppliers

Company
Product
Description
Supplier Links
SMC PVC 2-Way Tru-union Ball Valves - 628 Series - 22128 - U.S. Plastic Corporation
Lima, OH, USA
SMC PVC 2-Way Tru-union Ball Valves - 628 Series
22128
SMC PVC 2-Way Tru-union Ball Valves - 628 Series 22128
Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Maximum operating pressure 125 psi. Maximum operating temperature 140F. Ball through hole diameter .375. Valve design promotes multiple configurations to fit the exact end use application. The T-handle and ball are one piece extending through the valve body and sealed on the top and bottom. Not for vacuum.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22128
Product Name SMC PVC 2-Way Tru-union Ball Valves - 628 Series
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

Slurry Check Valves - AbrasoCheck® - ValvTechnologies, Inc.
Specs
Valve Type Swing; Check
Primary Material Stainless Steel; Steel
Media Slurries
View Details
22mm MINISOL - 09-211-105-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.09 inch (2.40 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
Air Operated Pinch Valves // Series 4700 -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Aluminum
Media Air
View Details