U.S. Plastic Corporation Praher K6 Wafer Check Valves 21329

Description
Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design suitable for horizontal and vertical installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless Steel spring for horizontal and vertical installations. Valves have a round body design with incorporated notches for flange bolt alignment and incorporated valve lifting eyelet with flow direction arrow. All seals are EPDM (NSF61). All K6 series thermoplastic wafer check valves shall be manufactured with PVC (ASTM D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation without any special tool requirements, new disc design with conical sealing surface for highest reliability and maximum operating cycles. The flooded flapper hinge pins avoid sediment build up and it has a cylindrically embedded flapper hinge pin for optimal stress absorption. It has an integrated installation lifting eyelet with FLOW ARROW with defined breaking point for easy removal after installation. Easy installation due to integrated flange bolt guides for DIN2501 PN10 and ANSI Class 150.They can be installed horizontally or vertically. Full seal at maximum 0.3 bar / 4.5 psi back pressure. Maximum operating temp 40C - 104F. Installation Precautions: No direct mounting onto a pump, bend or elbow. Install a minimum of five times the nominal pipe diameter away from pumps, bends or elbows. (Example: Install a 4" valve 20" away from a pump discharge.) Note: Do not use valves without springs for pulsating applications.
Description
Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design suitable for horizontal and vertical installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless Steel spring for horizontal and vertical installations. Valves have a round body design with incorporated notches for flange bolt alignment and incorporated valve lifting eyelet with flow direction arrow. All seals are EPDM (NSF61). All K6 series thermoplastic wafer check valves shall be manufactured with PVC (ASTM D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation without any special tool requirements, new disc design with conical sealing surface for highest reliability and maximum operating cycles. The flooded flapper hinge pins avoid sediment build up and it has a cylindrically embedded flapper hinge pin for optimal stress absorption. It has an integrated installation lifting eyelet with FLOW ARROW with defined breaking point for easy removal after installation. Easy installation due to integrated flange bolt guides for DIN2501 PN10 and ANSI Class 150.They can be installed horizontally or vertically. Full seal at maximum 0.3 bar / 4.5 psi back pressure. Maximum operating temp 40C - 104F. Installation Precautions: No direct mounting onto a pump, bend or elbow. Install a minimum of five times the nominal pipe diameter away from pumps, bends or elbows. (Example: Install a 4" valve 20" away from a pump discharge.) Note: Do not use valves without springs for pulsating applications.

Suppliers

Company
Product
Description
Supplier Links
Praher K6 Wafer Check Valves - 21329 - U.S. Plastic Corporation
Lima, OH, USA
Praher K6 Wafer Check Valves
21329
Praher K6 Wafer Check Valves 21329
Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design suitable for horizontal and vertical installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless Steel spring for horizontal and vertical installations. Valves have a round body design with incorporated notches for flange bolt alignment and incorporated valve lifting eyelet with flow direction arrow. All seals are EPDM (NSF61). All K6 series thermoplastic wafer check valves shall be manufactured with PVC (ASTM D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation without any special tool requirements, new disc design with conical sealing surface for highest reliability and maximum operating cycles. The flooded flapper hinge pins avoid sediment build up and it has a cylindrically embedded flapper hinge pin for optimal stress absorption. It has an integrated installation lifting eyelet with FLOW ARROW with defined breaking point for easy removal after installation. Easy installation due to integrated flange bolt guides for DIN2501 PN10 and ANSI Class 150.They can be installed horizontally or vertically. Full seal at maximum 0.3 bar / 4.5 psi back pressure. Maximum operating temp 40C - 104F. Installation Precautions: No direct mounting onto a pump, bend or elbow. Install a minimum of five times the nominal pipe diameter away from pumps, bends or elbows. (Example: Install a 4" valve 20" away from a pump discharge.) Note: Do not use valves without springs for pulsating applications.

Praher K6 thermoplastic wafer check valves are available in sizes 2" though 8" with maximum operating pressure of 150 psi at 72 F, non-shock. The valve does not require a spacer for full disc opening performance in SCH 80 pipes. Valves have a single disc design suitable for horizontal and vertical installations. Valves have a self-cleaning disc design with contoured inlet and improved disc seating (sealing) characteristics. Valves have a flooded disc hinge pin pocket for improved life cycle performance in contaminated fluids. Valves are equipped with replaceable 316 Stainless Steel spring for horizontal and vertical installations. Valves have a round body design with incorporated notches for flange bolt alignment and incorporated valve lifting eyelet with flow direction arrow. All seals are EPDM (NSF61). All K6 series thermoplastic wafer check valves shall be manufactured with PVC (ASTM D1784, Cell Classification 12454) with NSF 14/61 approval. Valves shall be wafer style conforming to ASME/ANSI B16.1 for 150 Lbs. and DIN flanges. Features include engineered and molded with improved hinge and spring design, improved flow rates, an easy spring installation without any special tool requirements, new disc design with conical sealing surface for highest reliability and maximum operating cycles. The flooded flapper hinge pins avoid sediment build up and it has a cylindrically embedded flapper hinge pin for optimal stress absorption. It has an integrated installation lifting eyelet with FLOW ARROW with defined breaking point for easy removal after installation. Easy installation due to integrated flange bolt guides for DIN2501 PN10 and ANSI Class 150.They can be installed horizontally or vertically. Full seal at maximum 0.3 bar / 4.5 psi back pressure. Maximum operating temp 40C - 104F. Installation Precautions: No direct mounting onto a pump, bend or elbow. Install a minimum of five times the nominal pipe diameter away from pumps, bends or elbows. (Example: Install a 4" valve 20" away from a pump discharge.) Note: Do not use valves without springs for pulsating applications.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 21329
Product Name Praher K6 Wafer Check Valves
Valve Type Wafer; Check
Unlock Full Specs
to access all available technical data

Similar Products

HV Standard PTFE Valve - 86726 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
JR1000 Series UHP Ultra High Purity Single Stage Pressure Reducing Regulator And Low To Intermediate Flow -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 3500.00 psi (2463 m H2O)
View Details
High Capacity Spring Loaded Stainless Steel Check Valve - S800-1/4 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Stainless Steel
Media Water; Gas; Steam
View Details
3/4 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV075 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.75 inch (19.05 mm)
View Details