U.S. Plastic Corporation Polypropylene Bolted Ball Valves 30657

Description
Maximum PSI: 75
Description
Maximum PSI: 75

Suppliers

Company
Product
Description
Supplier Links
Polypropylene Bolted Ball Valves - 30657 - U.S. Plastic Corporation
Lima, OH, USA
Polypropylene Bolted Ball Valves
30657
Polypropylene Bolted Ball Valves 30657
Maximum PSI: 75

Maximum PSI: 75

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30657
Product Name Polypropylene Bolted Ball Valves
Valve Type Ball
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-R: 5/8” – 4” - ValvTechnologies, Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; Steel
Media Water; Steam
View Details
16mm FLATPROP EQI - 12-216C-04520+EQIFIL+BDZ - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.50 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Bi-Directional Cast Stainless Steel Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details