U.S. Plastic Corporation Banjo Polypropylene Micro Valves 30784

Description
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.
Description
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

Suppliers

Company
Product
Description
Supplier Links
Banjo Polypropylene Micro Valves - 30784 - U.S. Plastic Corporation
Lima, OH, USA
Banjo Polypropylene Micro Valves
30784
Banjo Polypropylene Micro Valves 30784
The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

The Micro Valves features a 90 rotating handle. The precision molded polypropylene is reinforced with fiberglass for additional strength. Includes standard FKM (viton type) seats and O-rings. Max pressure rating for these valves is 300 psi at 70F. Max temperature is 150F.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 30784
Product Name Banjo Polypropylene Micro Valves
Valve Type Micro Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
VALVES - BP-075-CPVC-T-F - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material CPVC
Valve Size 0.75 inch (19.05 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details