U.S. Plastic Corporation Hayward Air Release Valve 22467

Description
Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0 psi. It has a standard screen and it comes with both a socket and a threaded end connection. PVC meets Cell Class 12454 per ASTM D1784 and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.
Description
Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0 psi. It has a standard screen and it comes with both a socket and a threaded end connection. PVC meets Cell Class 12454 per ASTM D1784 and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.

Suppliers

Company
Product
Description
Supplier Links
Hayward Air Release Valve - 22467 - U.S. Plastic Corporation
Lima, OH, USA
Hayward Air Release Valve
22467
Hayward Air Release Valve 22467
Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0 psi. It has a standard screen and it comes with both a socket and a threaded end connection. PVC meets Cell Class 12454 per ASTM D1784 and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.

Valves have a PVC body with PP ball. They provide reliable tank air venting and they prevent tank overflow. They have a hollow, floating ball design. It closes at 0 psi. It has a standard screen and it comes with both a socket and a threaded end connection. PVC meets Cell Class 12454 per ASTM D1784 and PP is per ASTM D4101. Maximum pressure rating is 150 psi @70F non-shock. One air release valve will vent a tank with flows of up to 150 GPM (either in or out). For higher flow rates use additional air release valves.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22467
Product Name Hayward Air Release Valve
Valve Size 0.75 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

HVX Large Body Panel Mount PTFE Valve - 86912 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material PTFE
Media Chemical
View Details
High Purity High Pressure Stainless Steel Needle Valve Natural Gas Flow Control Valve JNV Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Needle
Primary Material Stainless Steel
Media Gas
View Details
Lever Operated Wafer-style Butterfly Valve - 540S-12 - Bonomi North America, Inc.
Specs
Valve Type Butterfly
Primary Material Ductile Iron
Valve Size 12.00 inch (304.80 mm)
View Details
1/2 to 1 in. Size Range Polypropylene Ball Valve Handle|Master File - HA POLY100 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Valve Size 0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details