U.S. Plastic Corporation 2wy 2000 ss vlv 1/4"mnptx1/4"fnpt buna 22459

Description
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".
Description
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

Suppliers

Company
Product
Description
Supplier Links
2wy 2000 ss vlv 1/4
Lima, OH, USA
2wy 2000 ss vlv 1/4"mnptx1/4"fnpt buna
22459
2wy 2000 ss vlv 1/4"mnptx1/4"fnpt buna 22459
The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

The 2000 Series Stainless Two-Way Ball Valve features a two-piece body and end construction that support flow and pressure in either direction. Rated to 500 PSI and will support flow and pressure in either direction. Stainless lever handle with red sleeve is standard. Maximum operating temperature is 180F. The ball thru hole diameter is .250".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Valves
Product Number 22459
Product Name 2wy 2000 ss vlv 1/4"mnptx1/4"fnpt buna
Valve Size 0.25 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-100-PVC-T-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 1.00 inch (25.40 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details